EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2131K101

Description
Win Source Part Number: 1360886-B72220S2131K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD Package: Bulk Product Status: Active Package / Case: Disc 20mm Base Product Number: B72220S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 1850 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 130 V Maximum DC Volts: 170 V Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 10 kA Energy: 100J
Request a Quote Datasheet
Description
Win Source Part Number: 1360886-B72220S2131K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD Package: Bulk Product Status: Active Package / Case: Disc 20mm Base Product Number: B72220S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 1850 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 130 V Maximum DC Volts: 170 V Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 10 kA Energy: 100J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - 1360886-B72220S2131K101 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
1360886-B72220S2131K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs 1360886-B72220S2131K101
Win Source Part Number: 1360886-B72220S2131K 101 Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: AdvanceD Package: Bulk Product Status: Active Package / Case: Disc 20mm Base Product Number: B72220S Mounting Type: Through Hole HTSUS: 8533.40.4000 REACH Status: REACH Unaffected ECCN: EAR99 Capacitance @ Frequency: 1850 pF @ 1 kHz Number of Circuits: 1 Maximum AC Volts: 130 V Maximum DC Volts: 170 V Varistor Voltage (Min): 184.5 V Varistor Voltage (Typ): 205 V Varistor Voltage (Max): 225.5 V Current - Surge: 10 kA Energy: 100J

Win Source Part Number: 1360886-B72220S2131K101
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: AdvanceD
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1850 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 130 V
Maximum DC Volts: 170 V
Varistor Voltage (Min): 184.5 V
Varistor Voltage (Typ): 205 V
Varistor Voltage (Max): 225.5 V
Current - Surge: 10 kA
Energy: 100J

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S2131K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S2131K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S2131K101
VARISTOR 205V 10KA DISC 20MM

VARISTOR 205V 10KA DISC 20MM

Supplier's Site
Varistor, 340V,radial Leaded; Voltage Rating Vac Epcos - 05J9546 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 340V,radial Leaded; Voltage Rating Vac Epcos
05J9546
Varistor, 340V,radial Leaded; Voltage Rating Vac Epcos 05J9546
VARISTOR, 340V,RADIAL LEADED; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):- RoHS Compliant: Yes

VARISTOR, 340V,RADIAL LEADED; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):- RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Metal Oxide, 130V, 340V, Disc; Voltage Rating Vac Epcos - 63W2808 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Metal Oxide, 130V, 340V, Disc; Voltage Rating Vac Epcos
63W2808
Varistor, Metal Oxide, 130V, 340V, Disc; Voltage Rating Vac Epcos 63W2808
VARISTOR, METAL OXIDE, 130V, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, METAL OXIDE, 130V, 340V, DISC; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:AdvanceD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1360886-B72220S2131K101 B72220S2131K101 05J9546
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 340V,radial Leaded; Voltage Rating Vac Epcos
Package Disc 20mm Through Hole
Unlock Full Specs
to access all available technical data