The Varistor, part number 85C4602, is a 20mm disc type device with a voltage rating of 100V AC and 225V DC. It features a high surge current rating of up to 8kA, making it suitable for applications requiring robust surge protection. The operating temperature range is from -40°C to +85°C, allowing for versatility in various environments. The varistor is constructed with a flame-retardant epoxy resin coating compliant with UL 94 V-0 standards. It is designed for bulk delivery, with options for taped versions available upon request. This product is RoHS compliant, ensuring it meets environmental regulations.
VARISTOR, 100V, 20mm DISC; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:StandarD Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 85C4602 |
| Product Name | Varistor, 100V, 20Mm Disc; Voltage Rating Vac Epcos |
| Tj | -40 C (-40 F) |