EPCOS AG Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos B72220S151K101

Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
Datasheet
Description
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos - 05J9528 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos
05J9528
Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos 05J9528
METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 200V 395V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:StandarD Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9528
Product Name Metal Oxide Varistor, 200V 395V Rad; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS6-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
PIN Diode Chips Supplied on Film Frame - SMP1331-099 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
4 suppliers