The Varistor, MOV, 93V, Disc 20mm from EPCOS is a leaded metal oxide varistor designed for automotive applications. It features a round varistor element with an epoxy resin coating that is flame-retardant to UL 94 V-0 standards. This component is characterized by high energy absorption capabilities, particularly suitable for load dump protection, and offers stable protection levels with minimal leakage current. It operates effectively within a temperature range of -40°C to +125°C and is AEC-Q200 qualified, ensuring reliability in automotive environments. The varistor is available in bulk packaging, with options for taped versions upon request.
VARISTOR, MOV, 93V, DISC 20MM ROHS COMPLIANT: YES
VARISTOR 47V 2KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 69AH6862 | B72220S1300K102 |
| Product Name | Varistor, Mov, 93V, Disc 20Mm Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |