VARISTOR 39V 2KA DISC 20MM
VARISTOR, 77V, 20mm DISC; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:Automotive Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, MOV, 77V, DISC 20MM ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S1250K102 | 43J3713 | 69AH6861 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 77V, 20Mm Disc; Voltage Rating Vac Epcos | Varistor, Mov, 77V, Disc 20Mm Rohs Compliant Epcos |
| Package | Through Hole |