EPCOS AG Varistor, 36V, 20Mm Disc; Voltage Rating Vac Epcos B72220S110K101

Description
VARISTOR, 36V, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 36V, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 36V, 20Mm Disc; Voltage Rating Vac Epcos - 05J9523 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 36V, 20Mm Disc; Voltage Rating Vac Epcos
05J9523
Varistor, 36V, 20Mm Disc; Voltage Rating Vac Epcos 05J9523
VARISTOR, 36V, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 36V, 20mm DISC; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 05J9523
Product Name Varistor, 36V, 20Mm Disc; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Schottky 100A 15V Diode and Rectifier - 280-100BGQ015 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers