VARISTOR 150V 6.5KA DISC 20MM
VARISTOR 150V 6.5KA DISC 20MM
VARISTOR, 95VAC, 125VDC, 250V, 20MM DISC; Voltage Rating VAC:95V; Voltage Rating VDC:125V; Product Range:StandarD Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S0950K101 | B72220S0950K101 | 96K7692 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 95Vac, 125Vdc, 250V, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |