EPCOS AG TVS - TVS - Varistors, MOVs - B72220S0750K101 B72220S0750K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150830-B72220S0750K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 120V Current - Surge: 6.5kA Maximum AC Volts: 75VAC Maximum DC Volts: 100VDC Energy: 40J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Alternative Parts (Cross-Reference): CV 75 K 20 R; CV 75 K 20 A; CV75K20T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150830-B72220S0750K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 120V Current - Surge: 6.5kA Maximum AC Volts: 75VAC Maximum DC Volts: 100VDC Energy: 40J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Alternative Parts (Cross-Reference): CV 75 K 20 R; CV 75 K 20 A; CV75K20T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72220S0750K101 - 1150830-B72220S0750K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72220S0750K101
1150830-B72220S0750K101
TVS - TVS - Varistors, MOVs - B72220S0750K101 1150830-B72220S0750K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150830-B72220S0750K 101 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Disc 20mm Number of Circuits: 1 Capacitance @ Frequency: 2900pF @ 1kHz Family Name: S07 Varistor Voltage (Typ): 120V Current - Surge: 6.5kA Maximum AC Volts: 75VAC Maximum DC Volts: 100VDC Energy: 40J Categories: Circuit Protection Manufacturer Homepage: www.epcos.com Varistor Voltage (Minimum): 108V Varistor Voltage (Maximum): 132V Alternative Parts (Cross-Reference): CV 75 K 20 R; CV 75 K 20 A; CV75K20T; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150830-B72220S0750K101
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 2900pF @ 1kHz
Family Name: S07
Varistor Voltage (Typ): 120V
Current - Surge: 6.5kA
Maximum AC Volts: 75VAC
Maximum DC Volts: 100VDC
Energy: 40J
Categories: Circuit Protection
Manufacturer Homepage: www.epcos.com
Varistor Voltage (Minimum): 108V
Varistor Voltage (Maximum): 132V
Alternative Parts (Cross-Reference): CV 75 K 20 R; CV 75 K 20 A; CV75K20T;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Varistors, MOVs - B72220S0750K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72220S0750K101
Varistors, MOVs B72220S0750K101
VARISTOR 120V 6.5KA DISC 20MM

VARISTOR 120V 6.5KA DISC 20MM

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S0750K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S0750K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S0750K101
VARISTOR 120V 6.5KA DISC 20MM

VARISTOR 120V 6.5KA DISC 20MM

Supplier's Site
Varistor, 75Vac, 100Vdc, 200V, 20Mm Disc; Voltage Rating Vac Epcos - 96K7691 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 75Vac, 100Vdc, 200V, 20Mm Disc; Voltage Rating Vac Epcos
96K7691
Varistor, 75Vac, 100Vdc, 200V, 20Mm Disc; Voltage Rating Vac Epcos 96K7691
VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

VARISTOR, 75VAC, 100VDC, 200V, 20MM DISC; Voltage Rating VAC:75V; Voltage Rating VDC:100V; Product Range:StandarD Series; Clamping Voltage Vc Max:200V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1150830-B72220S0750K101 B72220S0750K101 B72220S0750K101 96K7691
Product Name TVS - TVS - Varistors, MOVs - B72220S0750K101 Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 75Vac, 100Vdc, 200V, 20Mm Disc; Voltage Rating Vac Epcos
IFSM 6500 amps
Unlock Full Specs
to access all available technical data