Win Source Part Number: 1360999-B72220S0681K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 340 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 680 V
Maximum DC Volts: 895 V
Varistor Voltage (Min): 990 V
Varistor Voltage (Typ): 1.1 kV
Varistor Voltage (Max): 1.21 kV
Current - Surge: 6.5 kA
Energy: 250J
VARISTOR, MOV, 1.815KV, DISC 20MM; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 1.1KV 6.5KA DISC 20MM
VARISTOR 1.1KV 6.5KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360999-B72220S0681K101 | 25AH7859 | B72220S0681K101 | B72220S0681K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.815Kv, Disc 20Mm; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |