VARISTOR, 60VAC, 85VDC, 165V, 20MM DISC; Voltage Rating VAC:60V; Voltage Rating VDC:85V; Product Range:StandarD Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 100V 6.5KA DISC 20MM
VARISTOR 100V 6.5KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7689 | B72220S0600K101 | B72220S0600K101 |
| Product Name | Varistor, 60Vac, 85Vdc, 165V, 20Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |