EPCOS AG TVS - TVS - Varistors, MOVs - B72220S0551K101 B72220S0551K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846527-B72220S0551K1 01 Series: StandarD Features: 910 V 6.5 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: S20K550-NDR, S20K550-ND, B72220S551K101, S20K550, 495-4378, B72220S 551K101
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 846527-B72220S0551K1 01 Series: StandarD Features: 910 V 6.5 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: S20K550-NDR, S20K550-ND, B72220S551K101, S20K550, 495-4378, B72220S 551K101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72220S0551K101 - 846527-B72220S0551K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72220S0551K101
846527-B72220S0551K101
TVS - TVS - Varistors, MOVs - B72220S0551K101 846527-B72220S0551K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 846527-B72220S0551K1 01 Series: StandarD Features: 910 V 6.5 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: S20K550-NDR, S20K550-ND, B72220S551K101, S20K550, 495-4378, B72220S 551K101

Manufacturer: EPCOS (TDK)
Win Source Part Number: 846527-B72220S0551K101
Series: StandarD
Features: 910 V 6.5 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S20K550-NDR, S20K550-ND, B72220S551K101, S20K550, 495-4378, B72220S 551K101

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S0551K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S0551K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S0551K101
VARISTOR 910V 6.5KA DISC 20MM

VARISTOR 910V 6.5KA DISC 20MM

Supplier's Site
Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Epcos - 84H9864 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Epcos
84H9864
Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Epcos 84H9864
METAL OXIDE VARISTOR, 745V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

METAL OXIDE VARISTOR, 745V, 1.5KV, RADIAL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes

Supplier's Site
Varistor, Mov, 1.5Kv, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7858 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.5Kv, Disc 20Mm; Voltage Rating Vac Epcos
25AH7858
Varistor, Mov, 1.5Kv, Disc 20Mm; Voltage Rating Vac Epcos 25AH7858
VARISTOR, MOV, 1.5KV, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, MOV, 1.5KV, DISC 20MM; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - B72220S0551K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72220S0551K101
Varistors, MOVs B72220S0551K101
VARISTOR 910V 6.5KA DISC 20MM

VARISTOR 910V 6.5KA DISC 20MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 846527-B72220S0551K101 B72220S0551K101 84H9864 B72220S0551K101
Product Name TVS - TVS - Varistors, MOVs - B72220S0551K101 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 745V, 1.5Kv, Radial; Voltage Rating Vac Epcos Varistors, MOVs
Package Through Hole
Unlock Full Specs
to access all available technical data