VARISTOR 820V 6.5KA DISC 20MM
VARISTOR, 510VAC, 670VDC, 1.355KV, 20MM DISC; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S0511K101 | 96K7688 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 510Vac, 670Vdc, 1.355Kv, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |