Manufacturer: EPCOS (TDK)
Win Source Part Number: 804482-B72220S0500K1
Packaging: Bulk
Mounting Style: Through Hole
Number of Circuits: 1
Varistor Voltage (Min): 73.8V
Varistor Voltage (Typ): 82V
Maximum AC Volts: 50V
Maximum DC Volts: 65V
Energy: 27J
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Disc 20mm
Varistor Voltage (Maximum): 90.2V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 3800pF at 1kHz
VARISTOR 82V 6.5KA DISC 20MM
VARISTOR, 27.0J, 50VAC; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:B722 Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 82V 6.5KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 804482-B72220S0500K101 | B72220S0500K101 | 83K8802 | B72220S0500K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S0500K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 27.0J, 50Vac; Voltage Rating Vac Epcos | Varistors, MOVs |
| CT | 3800 pF |