VARISTOR 750V 8KA DISC 20MM
VARISTOR, 1.24kV, 20mm DISC; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
VARISTOR, 195J, 460VAC; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S0461K101 | 61H4247 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 1.24Kv, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |