VARISTOR, 420VAC, 560VDC, 1.12KV, 20MM DISC; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:StandarD Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
VARISTOR 680V 8KA DISC 20MM
VARISTOR 680V 8KA DISC 20MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7686 | B72220S0421K101 | B72220S0421K101 |
| Product Name | Varistor, 420Vac, 560Vdc, 1.12Kv, 20Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |