EPCOS AG Varistor/MOV B72220S0400K101

Description
VARISTOR, 40VAC, 56VDC, 135 VOLT, 20MM DISC, VOLTAGE RATING VAC:40V, VOLTAGE RATING VDC:56V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:135 VOLT, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:2KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, 40VAC, 56VDC, 135 VOLT, 20MM DISC, VOLTAGE RATING VAC:40V, VOLTAGE RATING VDC:56V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:135 VOLT, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:2KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 38458251 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
38458251
Varistor/MOV 38458251
VARISTOR, 40VAC, 56VDC, 135 VOLT, 20MM DISC, VOLTAGE RATING VAC:40V, VOLTAGE RATING VDC:56V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:135 VOLT, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:2KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 40VAC, 56VDC, 135 VOLT, 20MM DISC, VOLTAGE RATING VAC:40V, VOLTAGE RATING VDC:56V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:135 VOLT, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:2KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 38458251
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 2042214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
TPMOV (Thermally Protected MOV) - 180TPMOV - Mersen
Specs
Standards and Certifications RoHS; UL
Supply Voltage (VS) 180 volts
Tj -40 to 85 C (-40 to 185 F)
View Details
Varistors - 2048707 - RS Components, Ltd.
Specs
Package Size 4032
Standards and Certifications RoHS
View Details