Win Source Part Number: 1361138-B72220S0400K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 6750 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Varistor Voltage (Min): 61.2 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 74.8 V
Current - Surge: 2 kA
Energy: 37J
VARISTOR, 40VAC, 56VDC, 135V, 20MM DISC; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:StandarD Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 68V 2KA DISC 20MM
VARISTOR 68V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361138-B72220S0400K101 | 96K7685 | B72220S0400K101 | B72220S0400K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 40Vac, 56Vdc, 135V, 20Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |