Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1334804-B72220S0350K
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 250
Mounting: Through Hole
Capacitance @ Frequency: 8000 pF @ 1 kHz
Varistor Voltage (Min): 50.4 V
Varistor Voltage (Typ): 56 V
Varistor Voltage (Max): 61.6 V
Current - Surge: 2 kA
Maximum AC Volts: 35 V
Maximum DC Volts: 45 V
Energy: 33J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 20mm
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-4659,B72220S350K
Base Product Number: B72220S
RoHS Status: ROHS3 Compliant
VARISTOR, 35VAC, 45VDC, 110V, 20MM DISC; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:StandarD Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 56V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334804-B72220S0350K101 | 96K7683 | B72220S0350K101 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 35Vac, 45Vdc, 110V, 20Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS | RoHS |