VARISTOR 510V 8KA DISC 20MM
VARISTOR 510V 8KA DISC 20MM
VARISTOR, 320VAC, 420VDC, 840V, 20MM DISC; Voltage Rating VAC:320V; Voltage Rating VDC:420V; Product Range:StandarD Series; Clamping Voltage Vc Max:840V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S0321K101 | B72220S0321K101 | 96K7682 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 320Vac, 420Vdc, 840V, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |