VARISTOR, 300VAC, 385VDC, 775V, 20MM DISC; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:StandarD Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
VARISTOR 470V 8KA DISC 20MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7681 | B72220S0301K101 |
| Product Name | Varistor, 300Vac, 385Vdc, 775V, 20Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |