EPCOS AG TVS - TVS - Varistors, MOVs - B72220S0271K151 B72220S0271K151

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863151-B72220S0271K1 51 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72220S 271K151, 495-5968-6INACTIVE, 495-5968-2, B72220S271K151-ND, 495-5968-6, B72220S271K151, 495-5968-6-ND, 495-5968-1
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863151-B72220S0271K1 51 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72220S 271K151, 495-5968-6INACTIVE, 495-5968-2, B72220S271K151-ND, 495-5968-6, B72220S271K151, 495-5968-6-ND, 495-5968-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72220S0271K151 - 863151-B72220S0271K151 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72220S0271K151
863151-B72220S0271K151
TVS - TVS - Varistors, MOVs - B72220S0271K151 863151-B72220S0271K151
Manufacturer: EPCOS (TDK) Win Source Part Number: 863151-B72220S0271K1 51 Series: StandarD Operating Temperature Range: -40°C ~ 105°C (TA) Features: Varistor Circuit Through Hole Disc 20mm Package: Disc 20mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: B72220S 271K151, 495-5968-6INACTIVE, 495-5968-2, B72220S271K151-ND, 495-5968-6, B72220S271K151, 495-5968-6-ND, 495-5968-1

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863151-B72220S0271K151
Series: StandarD
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72220S 271K151, 495-5968-6INACTIVE, 495-5968-2, B72220S271K151-ND, 495-5968-6, B72220S271K151, 495-5968-6-ND, 495-5968-1

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S0271K151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S0271K151
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S0271K151
VARISTOR 430V 8KA DISC 20MM

VARISTOR 430V 8KA DISC 20MM

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 863151-B72220S0271K151 B72220S0271K151
Product Name TVS - TVS - Varistors, MOVs - B72220S0271K151 Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - 1PMT33AT1G - 905754-1PMT33AT1G - Win Source Electronics
Specs
Package POWERMITE 3; Powermite
Tj -55 to 150 C (-67 to 302 F)
View Details
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1697489 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package SOT23; Sot-23
Pin Count 3
View Details
TVS - TVS - Diodes - PESD24VS2UT,215 - 1087544-PESD24VS2UT,215 - Win Source Electronics
Specs
Package SOT23; SOT-23 (TO-236AB)
VWM 24 volts
IPPM 3 amps
View Details
6 suppliers