VARISTOR, VOLTAGE RATING VAC:275V, VOLTAGE RATING VDC:350V, ADVANCED SERIES, CLAMPING VOLTAGE VC MAX:710V, VARISTOR CASE STYLE: RADIAL LEADED, PEAK SURGE CURRENT @ 8/20S:8KA, SUPPRESSOR TYPE: VARISTOR, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Metal Oxide Varistors (MOVs) |
| Product Number | 61665538 |
| Product Name | Varistor/MOV |