VARISTOR 430V 8KA DISC 20MM
VARISTOR, 151J, 275VAC; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:B722 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 430V 8KA DISC 20MM
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S0271K101 | 96K7679 | B72220S0271K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 151J, 275Vac; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Through Hole |