VARISTOR 390V 8KA DISC 20MM
VARISTOR, 250VAC, 650V, DISC 20MM, REEL; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:StandarD Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S0251K551 | 94W7682 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 250Vac, 650V, Disc 20Mm, Reel; Voltage Rating Vac Epcos |
| Package | Through Hole |