EPCOS AG Varistor/MOV B72220S0250K101

Description
VARISTOR, METAL OXIDE, 77V, DISC 20MM, VOLTAGE RATING VAC 25V, VOLTAGE RATING VDC 31V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 77V, VARISTOR CASE STYLE DISC 20MM, PEAK SURGE CURRENT @ 8/20 S 2KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, METAL OXIDE, 77V, DISC 20MM, VOLTAGE RATING VAC 25V, VOLTAGE RATING VDC 31V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 77V, VARISTOR CASE STYLE DISC 20MM, PEAK SURGE CURRENT @ 8/20 S 2KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 61665534 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
61665534
Varistor/MOV 61665534
VARISTOR, METAL OXIDE, 77V, DISC 20MM, VOLTAGE RATING VAC 25V, VOLTAGE RATING VDC 31V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 77V, VARISTOR CASE STYLE DISC 20MM, PEAK SURGE CURRENT @ 8/20 S 2KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, METAL OXIDE, 77V, DISC 20MM, VOLTAGE RATING VAC 25V, VOLTAGE RATING VDC 31V, PRODUCT RANGE STANDARD SERIES, CLAMPING VOLTAGE VC MAX 77V, VARISTOR CASE STYLE DISC 20MM, PEAK SURGE CURRENT @ 8/20 S 2KA , ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 61665534
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
 - STMV Series - ASCO Power Technologies
ASCO Power Technologies
Specs
Configuration Single Device
Mounting / Packaging Bolt-on Chassis
Standards and Certifications UL
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 560 volts
View Details
Metal Oxide Varistors MOV Series - MDE-40D182K - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging Radial Leads; Radial Lead
Standards and Certifications RoHS; UL
View Details