Manufacturer: EPCOS (TDK)
Win Source Part Number: 844928-B72220S0250K1
Series: StandarD
Features: 39 V 2 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: B72220S 250K101, S20K25, S20K25-NDR, 495-4374, B72220S250K101, S20K25-ND
VARISTOR 39V 2KA DISC 20MM
VARISTOR 39V 2KA DISC 20MM
VARISTOR, METAL OXIDE, 77V, DISC 20MM; Voltage Rating VAC:25V; Voltage Rating VDC:31V; Product Range:StandarD Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 844928-B72220S0250K101 | B72220S0250K101 | B72220S0250K101 | 87K0032 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S0250K101 | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Metal Oxide, 77V, Disc 20Mm; Voltage Rating Vac Epcos |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |