EPCOS AG TVS - TVS - Varistors, MOVs - B72220S0231K101 B72220S0231K101

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845386-B72220S0231K1 01 Series: StandarD Features: 360 V 8 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-4657, B72220S231K101, S20K230-NDR, S20K230, B72220S 231K101, S20K230-ND
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 845386-B72220S0231K1 01 Series: StandarD Features: 360 V 8 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-4657, B72220S231K101, S20K230-NDR, S20K230, B72220S 231K101, S20K230-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - B72220S0231K101 - 845386-B72220S0231K101 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - B72220S0231K101
845386-B72220S0231K101
TVS - TVS - Varistors, MOVs - B72220S0231K101 845386-B72220S0231K101
Manufacturer: EPCOS (TDK) Win Source Part Number: 845386-B72220S0231K1 01 Series: StandarD Features: 360 V 8 kA Varistor 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 495-4657, B72220S231K101, S20K230-NDR, S20K230, B72220S 231K101, S20K230-ND

Manufacturer: EPCOS (TDK)
Win Source Part Number: 845386-B72220S0231K101
Series: StandarD
Features: 360 V 8 kA Varistor 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-4657, B72220S231K101, S20K230-NDR, S20K230, B72220S 231K101, S20K230-ND

Buy Now Datasheet
Varistor, 230Vac, 300Vdc, 595V, 20Mm Disc; Voltage Rating Vac Epcos - 34M5345 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 230Vac, 300Vdc, 595V, 20Mm Disc; Voltage Rating Vac Epcos
34M5345
Varistor, 230Vac, 300Vdc, 595V, 20Mm Disc; Voltage Rating Vac Epcos 34M5345
VARISTOR, 230VAC, 300VDC, 595V, 20MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:StandarD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes

VARISTOR, 230VAC, 300VDC, 595V, 20MM DISC; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:StandarD Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220S0231K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220S0231K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220S0231K101
VARISTOR 360V 8KA DISC 20MM

VARISTOR 360V 8KA DISC 20MM

Supplier's Site
Varistors, MOVs - B72220S0231K101 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
B72220S0231K101
Varistors, MOVs B72220S0231K101
VARISTOR 360V 8KA DISC 20MM

VARISTOR 360V 8KA DISC 20MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 845386-B72220S0231K101 34M5345 B72220S0231K101 B72220S0231K101
Product Name TVS - TVS - Varistors, MOVs - B72220S0231K101 Varistor, 230Vac, 300Vdc, 595V, 20Mm Disc; Voltage Rating Vac Epcos Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data