VARISTOR, 20VAC, 26VDC, 65 VOLT, 20MM DISC, VOLTAGE RATING VAC:20V, VOLTAGE RATING VDC:26V, PRODUCT RANGE:STANDARD SERIES, CLAMPING VOLTAGE VC MAX:65 VOLT, VARISTOR CASE STYLE:DISC 20MM, PEAK SURGE CURRENT @ 8/20S:2KA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Metal Oxide Varistors (MOVs) |
| Product Number | 38458232 |
| Product Name | Varistor/MOV |