VARISTOR 33V 2KA DISC 20MM
VARISTOR, 20VAC, 26VDC, 65V, 20MM DISC; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:StandarD Series; Clamping Voltage Vc Max:65V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S0200K101 | 96K7678 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 20Vac, 26Vdc, 65V, 20Mm Disc; Voltage Rating Vac Epcos |
| Package | Through Hole |