Win Source Part Number: 1360887-B72220S0171K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1350 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 175 V
Maximum DC Volts: 225 V
Varistor Voltage (Min): 243 V
Varistor Voltage (Typ): 270 V
Varistor Voltage (Max): 297 V
Current - Surge: 8 kA
Energy: 98J
VARISTOR 270V 8KA DISC 20MM
VARISTOR 270V 8KA DISC 20MM
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360887-B72220S0171K101 | B72220S0171K101 | B72220S0171K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |