VARISTOR 27V 2KA DISC 20MM
VARISTOR, 53V, 20mm DISC; Voltage Rating VAC:17V; Voltage Rating VDC:22V; Product Range:StandarD Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR, 14.0J, 17VAC; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:B722 Series; Clamping Voltage Vc Max:53V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S0170K101 | 05J9530 | 96K7676 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 53V, 20Mm Disc; Voltage Rating Vac Epcos | Varistor, 14.0J, 17Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |