Manufacturer: EPCOS (TDK)
Win Source Part Number: 769539-B72220S0141K1
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Disc 20mm
Number of Circuits: 1
Capacitance @ Frequency: 1700pF @ 1kHz
Family Name: S20
Varistor Voltage (Typ): 220V
Current - Surge: 8kA
Maximum AC Volts: 140VAC
Maximum DC Volts: 180VDC
Energy: 78J
Categories: Circuit Protection
Varistor Voltage (Minimum): 198V
Varistor Voltage (Maximum): 242V
Alternative Parts (Cross-Reference): TND20V-221KB00AAA0; ERZ-V20R221; ERZV20D221;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
VARISTOR, 360V, 20mm DISC; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:StandarD Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA; Operating Temperature Min:-40°CRoHS Compliant: Yes
VARISTOR 220V 8KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 769539-B72220S0141K101 | 05J9527 | B72220S0141K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220S0141K101 | Varistor, 360V, 20Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 8000 amps |