Win Source Part Number: 1361186-B72220S0140K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 19000 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Varistor Voltage (Min): 19.8 V
Varistor Voltage (Typ): 22 V
Varistor Voltage (Max): 24.2 V
Current - Surge: 2 kA
Energy: 12J
VARISTOR, 12.0J, 14VAC; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:B722 Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, 43V, 20mm DISC; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StandarD Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Min:-40°C RoHS Compliant: Yes
VARISTOR 22V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361186-B72220S0140K101 | 96K7674 | 05J9526 | B72220S0140K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 12.0J, 14Vac; Voltage Rating Vac Epcos | Varistor, 43V, 20Mm Disc; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |