EPCOS AG Varistor/MOV B72220S0140K101

Description
VARISTOR, 12.0J, 14VAC; VOLTAGE RATING VAC:14V; VOLTAGE RATING V DC:18V; PRODUCT RANGE:B722 SERIES; CLAMPING VOLTAGE VC MAX:43V; VARISTOR CASE STYLE:DISC 20MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE CURRENT @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
VARISTOR, 12.0J, 14VAC; VOLTAGE RATING VAC:14V; VOLTAGE RATING V DC:18V; PRODUCT RANGE:B722 SERIES; CLAMPING VOLTAGE VC MAX:43V; VARISTOR CASE STYLE:DISC 20MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE CURRENT @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Varistor/MOV - 38458215 - Radwell International
Willingboro, NJ, United States
Varistor/MOV
38458215
Varistor/MOV 38458215
VARISTOR, 12.0J, 14VAC; VOLTAGE RATING VAC:14V; VOLTAGE RATING V DC:18V; PRODUCT RANGE:B722 SERIES; CLAMPING VOLTAGE VC MAX:43V; VARISTOR CASE STYLE:DISC 20MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE CURRENT @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

VARISTOR, 12.0J, 14VAC; VOLTAGE RATING VAC:14V; VOLTAGE RATING V DC:18V; PRODUCT RANGE:B722 SERIES; CLAMPING VOLTAGE VC MAX:43V; VARISTOR CASE STYLE:DISC 20MM; VARISTOR TYPE:METAL OXIDE VARISTOR (MOV); PEAK SURGE CURRENT @ ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Metal Oxide Varistors (MOVs)
Product Number 38458215
Product Name Varistor/MOV
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Metal Oxide Varistors MOV Series - B80K130 – B80K2800 - MDE Semiconductor, Inc.
Specs
Configuration Single Device
Mounting / Packaging BLOCK
Standards and Certifications RoHS; UL
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Single Device
Mounting / Packaging Through-Hole
Supply Voltage (VS) 18 to 1800 volts
View Details
Varistors - 2111126P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 33 volts
View Details