VARISTOR 205V 8KA DISC 20MM
VARISTOR, 74J, 130VAC, 170VDC, 340V, RADIAL; Voltage Rating VAC:130V; Voltage Rating VDC:170V; Product Range:StandarD Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:8kA RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220S0131K101 | 87K2276 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 74J, 130Vac, 170Vdc, 340V, Radial; Voltage Rating Vac Epcos |
| Package | Through Hole |