Win Source Part Number: 1361179-B72220S0111K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Standard
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220S
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2100 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 115 V
Maximum DC Volts: 150 V
Varistor Voltage (Min): 162 V
Varistor Voltage (Typ): 180 V
Varistor Voltage (Max): 198 V
Current - Surge: 6.5 kA
Energy: 60J
VARISTOR 180V 6.5KA DISC 20MM
VARISTOR, 115VAC, 150VDC, 300V, 20MM DISC; Voltage Rating VAC:115V; Voltage Rating VDC:150V; Product Range:StandarD Series; Clamping Voltage Vc Max:300V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA RoHS Compliant: Yes
VARISTOR 180V 6.5KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361179-B72220S0111K101 | B72220S0111K101 | 73K6894 | B72220S0111K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 115Vac, 150Vdc, 300V, 20Mm Disc; Voltage Rating Vac Epcos | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |