Alternative Parts (Cross-Reference): Cross
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Series: StandarD
Package: Bulk
Product Status: Active
Maximum DC Volts: 14 V
Capacitance @ Frequency: 23000 pF @ 1 kHz
Varistor Voltage (Typ): 18 V
VARISTOR, METAL OXIDE, 36V, DISC 20MM; Voltage Rating VAC:11V; Voltage Rating VDC:14V; Product Range:StandarD Series; Clamping Voltage Vc Max:36V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA RoHS Compliant: Yes
VARISTOR 18V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96K7673 | B72220S0110K101 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs | Varistor, Metal Oxide, 36V, Disc 20Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| CT | 23000 pF |