VARISTOR 1.8KV 6.5KA DISC 20MM
VARISTOR 1.8KV 6.5KA DISC 20MM
VARISTOR, MOV, 2.97KV, DISC 21.5MM; Voltage Rating VAC:1.1kV; Voltage Rating V DC:1.465kV; Product Range:B722 StandarD Series; Clamping Voltage Vc Max:2.97kV; Varistor Case Style:Disc 21.5mm; Varistor Type:Metal Oxide Varistor (MOV);RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | B72220S0102K101 | B72220S0102K101 | 79Y4033 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, 2.97Kv, Disc 21.5Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |