EPCOS AG Varistor, Mov, 1.24Kv, Disc 20Mm; Voltage Rating Vac Epcos B72220Q0461K101

Description
VARISTOR, MOV, 1.24KV, DISC 20MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
Description
VARISTOR, MOV, 1.24KV, DISC 20MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 1.24Kv, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7857 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.24Kv, Disc 20Mm; Voltage Rating Vac Epcos
25AH7857
Varistor, Mov, 1.24Kv, Disc 20Mm; Voltage Rating Vac Epcos 25AH7857
VARISTOR, MOV, 1.24KV, DISC 20MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

VARISTOR, MOV, 1.24KV, DISC 20MM; Voltage Rating VAC:460V; Voltage Rating V DC:615V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH7857
Product Name Varistor, Mov, 1.24Kv, Disc 20Mm; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4494 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details