EPCOS AG Varistor, Mov, 1.12Kv, Disc 22.5Mm; Voltage Rating Vac Epcos B72220Q0421K101

Description
VARISTOR, MOV, 1.12KV, DISC 22.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 22.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 1.12KV, DISC 22.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 22.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 1.12Kv, Disc 22.5Mm; Voltage Rating Vac Epcos - 78Y9828 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 1.12Kv, Disc 22.5Mm; Voltage Rating Vac Epcos
78Y9828
Varistor, Mov, 1.12Kv, Disc 22.5Mm; Voltage Rating Vac Epcos 78Y9828
VARISTOR, MOV, 1.12KV, DISC 22.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 22.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes

VARISTOR, MOV, 1.12KV, DISC 22.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 22.5mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9828
Product Name Varistor, Mov, 1.12Kv, Disc 22.5Mm; Voltage Rating Vac Epcos
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details