VARISTOR 470V 15KA RADIAL
VARISTOR, 235J, 300VAC; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:B722 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220Q0301K101 | 96K7671 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 235J, 300Vac; Voltage Rating Vac Epcos |
| Package | Through Hole |