EPCOS AG Varistor, Mov, 550V, Disc 20Mm; Voltage Rating Vac Epcos B72220Q0211K101

Description
VARISTOR, MOV, 550V, DISC 20MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:550V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 550V, DISC 20MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:550V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 550V, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7856 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 550V, Disc 20Mm; Voltage Rating Vac Epcos
25AH7856
Varistor, Mov, 550V, Disc 20Mm; Voltage Rating Vac Epcos 25AH7856
VARISTOR, MOV, 550V, DISC 20MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:550V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes

VARISTOR, MOV, 550V, DISC 20MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:550V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH7856
Product Name Varistor, Mov, 550V, Disc 20Mm; Voltage Rating Vac Epcos
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4954 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 700 mA
IR 150 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details