VARISTOR, METAL OXIDE, 455V, DISC 22.5MM; Voltage Rating VAC:175V; Voltage Rating V DC:225V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 22.5mm; Varistor Type:Metal Oxide Varistor RoHS Compliant: Yes
VARISTOR 270V 15KA RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 80Y4602 | B72220Q0171K101 |
| Product Name | Varistor, Metal Oxide, 455V, Disc 22.5Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |