EPCOS AG Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos B72220Q0131K101

Description
VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes
Description
VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7854 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos
25AH7854
Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos 25AH7854
VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes

VARISTOR, MOV, 340V, DISC 20MM; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:B722 EnergetiQ Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak SurgeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AH7854
Product Name Varistor, Mov, 340V, Disc 20Mm; Voltage Rating Vac Epcos
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Zener Diodes - 1222861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details