Manufacturer: EPCOS (TDK)
Win Source Part Number: 863149-B72220P3681K1
Series: Superior MP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 1.1 kV 10 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 495-77515-2, S20K680E3K1-ND, B72220P3681K101-ND, S20K680E3K1
VARISTOR 1.1KV 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 863149-B72220P3681K101 | B72220P3681K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220P3681K101 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |