Win Source Part Number: 1355562-B72220P3511K
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Superior MP
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Base Product Number: B72220P
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 600 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 10 kA
Energy: 445J
VARISTOR, MOV, 1.355KV, DISC 23MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:-; Varistor Type:Metal Oxide Varistor (MOV); Peak RoHS Compliant: Yes
VARISTOR 820V 10KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1355562-B72220P3511K101 | 79Y4032 | B72220P3511K101 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 23Mm; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |