VARISTOR 560V 12KA DISC 20MM
VARISTOR, MOV, 910V, DISC 20MM; Voltage Rating VAC:350V; Voltage Rating V DC:460V; Product Range:SuperioR-MP, S20 B722 Series; Clamping Voltage Vc Max:910V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220P3351K101 | 24AC7777 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 910V, Disc 20Mm; Voltage Rating Vac Epcos |
| Package | Through Hole |