VARISTOR 470V 12KA DISC 20MM
VARISTOR, 20MM, 300V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:SuperioR-MP Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | B72220P3301K101 | 63R8507 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 20Mm, 300V; Voltage Rating Vac Epcos |
| Package | Through Hole |