Manufacturer: EPCOS (TDK)
Win Source Part Number: 912580-B72220P3271K1
Series: Superior MP
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Varistor Circuit Through Hole Disc 20mm
Package: Disc 20mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: S20K275E3K1, 495-4294
VARISTOR, 20MM, 275V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:SuperioR-MP Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 430V 12KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 912580-B72220P3271K101 | 63R8506 | B72220P3271K101 |
| Product Name | TVS - TVS - Varistors, MOVs - B72220P3271K101 | Varistor, 20Mm, 275V; Voltage Rating Vac Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |