EPCOS AG Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220P3251K101

Description
VARISTOR 390V 12KA DISC 20MM
Datasheet
Description
VARISTOR 390V 12KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - B72220P3251K101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
B72220P3251K101
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs B72220P3251K101
VARISTOR 390V 12KA DISC 20MM

VARISTOR 390V 12KA DISC 20MM

Supplier's Site
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Epcos - 25AH7853 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Epcos
25AH7853
Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Epcos 25AH7853
VARISTOR, MOV, 650V, DISC 20MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

VARISTOR, MOV, 650V, DISC 20MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:B722 SuperioR-MP S20 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number B72220P3251K101 25AH7853
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mov, 650V, Disc 20Mm; Voltage Rating Vac Epcos
Package Through Hole
Unlock Full Specs
to access all available technical data